Vishay Intertechnology, Inc. RES 287K OHM 1/8W 1% AXIAL RNC55H2873FRBSL

Description
RES 287Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/8W 1% AXIAL - RNC55H2873FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/8W 1% AXIAL
RNC55H2873FRBSL
RES 287K OHM 1/8W 1% AXIAL RNC55H2873FRBSL
RES 287Kohm 1/8W 1% AXIAL

RES 287Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2873FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2873FRBSL-ND
Through Hole Resistors RNC55H2873FRBSL-ND
287 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2873FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2873FRBSL
Through Hole Resistors RNC55H2873FRBSL
RES 287K OHM 1/8W 1% AXIAL

RES 287K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2873FRBSL RNC55H2873FRBSL-ND RNC55H2873FRBSL
Product Name RES 287K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 287000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details