Vishay Intertechnology, Inc. RES 287K OHM 1/8W .5% AXIAL RNC55H2873DMB14

Description
RES 287Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/8W .5% AXIAL - RNC55H2873DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/8W .5% AXIAL
RNC55H2873DMB14
RES 287K OHM 1/8W .5% AXIAL RNC55H2873DMB14
RES 287Kohm 1/8W .5% AXIAL

RES 287Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2873DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2873DMB14-ND
Through Hole Resistors RNC55H2873DMB14-ND
287 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2873DMB14 RNC55H2873DMB14-ND
Product Name RES 287K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details