Vishay Intertechnology, Inc. RES 28.7K OHM 1/8W .5% AXIAL RNC55H2872DSB14

Description
RES 28.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/8W .5% AXIAL - RNC55H2872DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/8W .5% AXIAL
RNC55H2872DSB14
RES 28.7K OHM 1/8W .5% AXIAL RNC55H2872DSB14
RES 28.7Kohm 1/8W .5% AXIAL

RES 28.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2872DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2872DSB14-ND
Through Hole Resistors RNC55H2872DSB14-ND
28.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2872DSB14 RNC55H2872DSB14-ND
Product Name RES 28.7K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers