Vishay Intertechnology, Inc. RES 273 OHM 1/8W 1% AXIAL RNC55H2730FSB14

Description
RES 273ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 273ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 273 OHM 1/8W 1% AXIAL - RNC55H2730FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 273 OHM 1/8W 1% AXIAL
RNC55H2730FSB14
RES 273 OHM 1/8W 1% AXIAL RNC55H2730FSB14
RES 273ohm 1/8W 1% AXIAL

RES 273ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2730FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2730FSB14-ND
Through Hole Resistors RNC55H2730FSB14-ND
273 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

273 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2730FSB14 RNC55H2730FSB14-ND
Product Name RES 273 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 273 ohms 273 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details