Vishay Precision Group RES 271 OHM 1/8W .5% AXIAL RNC55H2710DSB14

Description
RES 271ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 271ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 271 OHM 1/8W .5% AXIAL - RNC55H2710DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 271 OHM 1/8W .5% AXIAL
RNC55H2710DSB14
RES 271 OHM 1/8W .5% AXIAL RNC55H2710DSB14
RES 271ohm 1/8W .5% AXIAL

RES 271ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2710DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2710DSB14-ND
Through Hole Resistors RNC55H2710DSB14-ND
271 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

271 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res,metal Film,271Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M5048 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,271Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M5048
Res,metal Film,271Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M5048
RES,Metal Film,271Ohms,200WV,. 5+/-% Tol,-50,50ppm-TC

RES,Metal Film,271Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2710DSB14 RNC55H2710DSB14-ND 07M5048
Product Name RES 271 OHM 1/8W .5% AXIAL Through Hole Resistors Res,metal Film,271Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 271 ohms 271 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details