Vishay Intertechnology, Inc. RES 27K OHM 1/8W .1% AXIAL RNC55H2702BSB14

Description
RES 27Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/8W .1% AXIAL - RNC55H2702BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/8W .1% AXIAL
RNC55H2702BSB14
RES 27K OHM 1/8W .1% AXIAL RNC55H2702BSB14
RES 27Kohm 1/8W .1% AXIAL

RES 27Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2702BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2702BSB14-ND
Through Hole Resistors RNC55H2702BSB14-ND
27 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2702BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2702BSB14
Through Hole Resistors RNC55H2702BSB14
RES 27K OHM 1/8W .1% AXIAL

RES 27K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2702BSB14 RNC55H2702BSB14-ND RNC55H2702BSB14
Product Name RES 27K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 27000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details