Vishay Intertechnology, Inc. RES 26.1 OHM 1/8W .5% AXIAL RNC55H26R1DSB14

Description
RES 26.1ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/8W .5% AXIAL - RNC55H26R1DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/8W .5% AXIAL
RNC55H26R1DSB14
RES 26.1 OHM 1/8W .5% AXIAL RNC55H26R1DSB14
RES 26.1ohm 1/8W .5% AXIAL

RES 26.1ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H26R1DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H26R1DSB14-ND
Through Hole Resistors RNC55H26R1DSB14-ND
26.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H26R1DSB14 RNC55H26R1DSB14-ND
Product Name RES 26.1 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers