Vishay Precision Group Erc-55 26.7K 1% T-2 Rnc55H2672Fr R36 Vishay RNC55H2672FRR36

Description
ERC-55 26.7K 1% T-2 RNC55H2672FR R36
Description
ERC-55 26.7K 1% T-2 RNC55H2672FR R36

Suppliers

Company
Product
Description
Supplier Links
Erc-55 26.7K 1% T-2 Rnc55H2672Fr R36 Vishay - 05AC6091 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 26.7K 1% T-2 Rnc55H2672Fr R36 Vishay
05AC6091
Erc-55 26.7K 1% T-2 Rnc55H2672Fr R36 Vishay 05AC6091
ERC-55 26.7K 1% T-2 RNC55H2672FR R36

ERC-55 26.7K 1% T-2 RNC55H2672FR R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC6091
Product Name Erc-55 26.7K 1% T-2 Rnc55H2672Fr R36 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details