Vishay Intertechnology, Inc. RES 2.67K OHM 1/8W 1% AXIAL RNC55H2671FSBSL

Description
RES 2.67Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/8W 1% AXIAL - RNC55H2671FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/8W 1% AXIAL
RNC55H2671FSBSL
RES 2.67K OHM 1/8W 1% AXIAL RNC55H2671FSBSL
RES 2.67Kohm 1/8W 1% AXIAL

RES 2.67Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2671FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2671FSBSL-ND
Through Hole Resistors RNC55H2671FSBSL-ND
2.67 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.67 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2671FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2671FSBSL
Through Hole Resistors RNC55H2671FSBSL
RES 2.67K OHM 1/8W 1% AXIAL

RES 2.67K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2671FSBSL RNC55H2671FSBSL-ND RNC55H2671FSBSL
Product Name RES 2.67K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details