Vishay Intertechnology, Inc. RES 267 OHM 1/8W 1% AXIAL RNC55H2670FSBSL

Description
RES 267ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/8W 1% AXIAL - RNC55H2670FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/8W 1% AXIAL
RNC55H2670FSBSL
RES 267 OHM 1/8W 1% AXIAL RNC55H2670FSBSL
RES 267ohm 1/8W 1% AXIAL

RES 267ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2670FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2670FSBSL-ND
Through Hole Resistors RNC55H2670FSBSL-ND
267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2670FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2670FSBSL
Through Hole Resistors RNC55H2670FSBSL
RES 267 OHM 1/8W 1% AXIAL

RES 267 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2670FSBSL RNC55H2670FSBSL-ND RNC55H2670FSBSL
Product Name RES 267 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers