Vishay Intertechnology, Inc. MF,1/8W,267,1%,50PPM,S/.001%,BULK RNC55H2670FSB14

Description
MF,1/8W,267,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,267,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,267,1%,50PPM,S/.001%,BULK - RNC55H2670FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,267,1%,50PPM,S/.001%,BULK
RNC55H2670FSB14
MF,1/8W,267,1%,50PPM,S/.001%,BULK RNC55H2670FSB14
MF,1/8W,267,1%,50PPM ,S/.001%,BULK

MF,1/8W,267,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H2670FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2670FSB14-ND
Through Hole Resistors RNC55H2670FSB14-ND
267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2670FSB14 RNC55H2670FSB14-ND
Product Name MF,1/8W,267,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details