Vishay Intertechnology, Inc. RES 26.5K OHM 1/8W 1% AXIAL RNC55H2652FSB14

Description
RES 26.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.5K OHM 1/8W 1% AXIAL - RNC55H2652FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.5K OHM 1/8W 1% AXIAL
RNC55H2652FSB14
RES 26.5K OHM 1/8W 1% AXIAL RNC55H2652FSB14
RES 26.5Kohm 1/8W 1% AXIAL

RES 26.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2652FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2652FSB14-ND
Through Hole Resistors RNC55H2652FSB14-ND
26.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2652FSB14 RNC55H2652FSB14-ND
Product Name RES 26.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers