Vishay Intertechnology, Inc. RES 264K OHM 1/8W .1% AXIAL RNC55H2643BSRE6

Description
RES 264Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 264Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 264K OHM 1/8W .1% AXIAL - RNC55H2643BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 264K OHM 1/8W .1% AXIAL
RNC55H2643BSRE6
RES 264K OHM 1/8W .1% AXIAL RNC55H2643BSRE6
RES 264Kohm 1/8W .1% AXIAL

RES 264Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2643BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2643BSRE6-ND
Through Hole Resistors RNC55H2643BSRE6-ND
264 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

264 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2643BSRE6 RNC55H2643BSRE6-ND
Product Name RES 264K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 264000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers