Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2613FRBSL

Description
261 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
261 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2613FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2613FRBSL-ND
Through Hole Resistors RNC55H2613FRBSL-ND
261 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 261K OHM 1/8W 1% AXIAL - RNC55H2613FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/8W 1% AXIAL
RNC55H2613FRBSL
RES 261K OHM 1/8W 1% AXIAL RNC55H2613FRBSL
RES 261Kohm 1/8W 1% AXIAL

RES 261Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2613FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2613FRBSL
Through Hole Resistors RNC55H2613FRBSL
RES 261K OHM 1/8W 1% AXIAL

RES 261K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2613FRBSL-ND RNC55H2613FRBSL RNC55H2613FRBSL
Product Name Through Hole Resistors RES 261K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details