Vishay Intertechnology, Inc. RES 2.61K OHM 1/8W .5% AXIAL RNC55H2611DSRSL

Description
RES 2.61Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/8W .5% AXIAL - RNC55H2611DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/8W .5% AXIAL
RNC55H2611DSRSL
RES 2.61K OHM 1/8W .5% AXIAL RNC55H2611DSRSL
RES 2.61Kohm 1/8W .5% AXIAL

RES 2.61Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2611DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2611DSRSL-ND
Through Hole Resistors RNC55H2611DSRSL-ND
2.61 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.61 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2611DSRSL RNC55H2611DSRSL-ND
Product Name RES 2.61K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details