Vishay Precision Group MF,1/8W,261,1%,50PPM,S/.001%,BULK RNC55H2610FSB14

Description
MF,1/8W,261,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,261,1%,50PPM ,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,261,1%,50PPM,S/.001%,BULK - RNC55H2610FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,261,1%,50PPM,S/.001%,BULK
RNC55H2610FSB14
MF,1/8W,261,1%,50PPM,S/.001%,BULK RNC55H2610FSB14
MF,1/8W,261,1%,50PPM ,S/.001%,BULK

MF,1/8W,261,1%,50PPM,S/.001%,BULK

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1088810-RNC55H2610FSB14
Resistors - Through Hole Resistors 1088810-RNC55H2610FSB14
Win Source Part Number: 1088810-RNC55H2610FS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 261 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Alternative Parts (Cross-Reference): RN55C2610FB14; MBB02070C2700FCT00; MBB02070C2400FCT00; MF0207FTE52-240R; CMF55287R00FHEK; MFR-25FTE52-270R; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC55H2610FSB14-MIL Base Product Number: RNC55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1088810-RNC55H2610FSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/01, RNC55
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 261 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Alternative Parts (Cross-Reference): RN55C2610FB14; MBB02070C2700FCT00; MBB02070C2400FCT00; MF0207FTE52-240R; CMF55287R00FHEK; MFR-25FTE52-270R;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC55H2610FSB14-MIL
Base Product Number: RNC55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RNC55H2610FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2610FSB14-ND
Through Hole Resistors RNC55H2610FSB14-ND
261 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
261 Ohm 0.1W 10W Resistor - 53-RNC55H2610FSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
261 Ohm 0.1W 10W Resistor
53-RNC55H2610FSB14
261 Ohm 0.1W 10W Resistor 53-RNC55H2610FSB14
Res Metal Film 261 Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC55H2610FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 261 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H2610FSB14 can be used for catalog matching and distributor lookup.

Res Metal Film 261 Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL Bulk Product overview: RNC55H2610FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 261 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 Ohm, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H2610FSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor,metal Film,261Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M4887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,261Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M4887
Resistor,metal Film,261Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M4887
Resistor,Metal Film,261Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,261Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RNC55H2610FSB14 1088810-RNC55H2610FSB14 RNC55H2610FSB14-ND 53-RNC55H2610FSB14 07M4887
Product Name MF,1/8W,261,1%,50PPM,S/.001%,BULK Resistors - Through Hole Resistors Through Hole Resistors 261 Ohm 0.1W 10W Resistor Resistor,metal Film,261Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1000 watts
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Resistance Range 261 ohms 261 ohms 261 ohms
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers