Vishay Precision Group Erc-55-65 249 1% T-2 Rnc55H2490Fs Re8 Vishay RNC55H2490FSRE865

Description
ERC-55-65 249 1% T-2 RNC55H2490FS RE8
Description
ERC-55-65 249 1% T-2 RNC55H2490FS RE8

Suppliers

Company
Product
Description
Supplier Links
Erc-55-65 249 1% T-2 Rnc55H2490Fs Re8 Vishay - 07M4698 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55-65 249 1% T-2 Rnc55H2490Fs Re8 Vishay
07M4698
Erc-55-65 249 1% T-2 Rnc55H2490Fs Re8 Vishay 07M4698
ERC-55-65 249 1% T-2 RNC55H2490FS RE8

ERC-55-65 249 1% T-2 RNC55H2490FS RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07M4698
Product Name Erc-55-65 249 1% T-2 Rnc55H2490Fs Re8 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers