Vishay Precision Group Resistor, Metal Film, 24Kohm, 125Mw, 1%; Resistance Vishay RNC55H2402FS

Description
RESISTOR, METAL FILM, 24KOHM, 125mW, 1%; Resistance:24kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL FILM, 24KOHM, 125mW, 1%; Resistance:24kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 24Kohm, 125Mw, 1%; Resistance Vishay - 73C8007 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 24Kohm, 125Mw, 1%; Resistance Vishay
73C8007
Resistor, Metal Film, 24Kohm, 125Mw, 1%; Resistance Vishay 73C8007
RESISTOR, METAL FILM, 24KOHM, 125mW, 1%; Resistance:24kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 24KOHM, 125mW, 1%; Resistance:24kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73C8007
Product Name Resistor, Metal Film, 24Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details