Vishay Precision Group Erc-55 2.32K 1% T-2 Rnc55H2321Fp Re6 Vishay RNC55H2321FPRE6

Description
ERC-55 2.32K 1% T-2 RNC55H2321FP RE6
Description
ERC-55 2.32K 1% T-2 RNC55H2321FP RE6

Suppliers

Company
Product
Description
Supplier Links
Erc-55 2.32K 1% T-2 Rnc55H2321Fp Re6 Vishay - 02Y1368 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 2.32K 1% T-2 Rnc55H2321Fp Re6 Vishay
02Y1368
Erc-55 2.32K 1% T-2 Rnc55H2321Fp Re6 Vishay 02Y1368
ERC-55 2.32K 1% T-2 RNC55H2321FP RE6

ERC-55 2.32K 1% T-2 RNC55H2321FP RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02Y1368
Product Name Erc-55 2.32K 1% T-2 Rnc55H2321Fp Re6 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details