RES 2.15Kohm 1/8W 1% AXIAL
2.15 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 2.15K OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H2151FRBSL | RNC55H2151FRBSL-ND | RNC55H2151FRBSL |
| Product Name | RES 2.15K OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 2150 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |