Vishay Intertechnology, Inc. RES 21.3K OHM 1/8W .5% AXIAL RNC55H2132DSBSL

Description
RES 21.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 21.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.3K OHM 1/8W .5% AXIAL - RNC55H2132DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.3K OHM 1/8W .5% AXIAL
RNC55H2132DSBSL
RES 21.3K OHM 1/8W .5% AXIAL RNC55H2132DSBSL
RES 21.3Kohm 1/8W .5% AXIAL

RES 21.3Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2132DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2132DSBSL-ND
Through Hole Resistors RNC55H2132DSBSL-ND
21.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2132DSBSL RNC55H2132DSBSL-ND
Product Name RES 21.3K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers