Vishay Intertechnology, Inc. RES 2.13K OHM 1/8W .5% AXIAL RNC55H2131DSRSL

Description
RES 2.13Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.13Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.13K OHM 1/8W .5% AXIAL - RNC55H2131DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.13K OHM 1/8W .5% AXIAL
RNC55H2131DSRSL
RES 2.13K OHM 1/8W .5% AXIAL RNC55H2131DSRSL
RES 2.13Kohm 1/8W .5% AXIAL

RES 2.13Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2131DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2131DSRSL-ND
Through Hole Resistors RNC55H2131DSRSL-ND
2.13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2131DSRSL RNC55H2131DSRSL-ND
Product Name RES 2.13K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2130 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details