Vishay Intertechnology, Inc. RES 2.13K OHM 1/8W .1% AXIAL RNC55H2131BSBSL

Description
RES 2.13Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.13Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.13K OHM 1/8W .1% AXIAL - RNC55H2131BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.13K OHM 1/8W .1% AXIAL
RNC55H2131BSBSL
RES 2.13K OHM 1/8W .1% AXIAL RNC55H2131BSBSL
RES 2.13Kohm 1/8W .1% AXIAL

RES 2.13Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2131BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2131BSBSL-ND
Through Hole Resistors RNC55H2131BSBSL-ND
2.13 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.13 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2131BSBSL RNC55H2131BSBSL-ND
Product Name RES 2.13K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers