Vishay Intertechnology, Inc. RES 213 OHM 1/8W .1% AXIAL RNC55H2130BRB14

Description
RES 213ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 213ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 213 OHM 1/8W .1% AXIAL - RNC55H2130BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 213 OHM 1/8W .1% AXIAL
RNC55H2130BRB14
RES 213 OHM 1/8W .1% AXIAL RNC55H2130BRB14
RES 213ohm 1/8W .1% AXIAL

RES 213ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2130BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2130BRB14-ND
Through Hole Resistors RNC55H2130BRB14-ND
213 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

213 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2130BRB14 RNC55H2130BRB14-ND
Product Name RES 213 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 213 ohms 213 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers