Vishay Intertechnology, Inc. Through Hole Resistors RNC55H2121BSB14

Description
2.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2121BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2121BSB14-ND
Through Hole Resistors RNC55H2121BSB14-ND
2.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.12K OHM 1/8W .1% AXIAL - RNC55H2121BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.12K OHM 1/8W .1% AXIAL
RNC55H2121BSB14
RES 2.12K OHM 1/8W .1% AXIAL RNC55H2121BSB14
RES 2.12Kohm 1/8W .1% AXIAL

RES 2.12Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2121BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2121BSB14
Through Hole Resistors RNC55H2121BSB14
RES 2.12K OHM 1/8W .1% AXIAL

RES 2.12K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2121BSB14-ND RNC55H2121BSB14 RNC55H2121BSB14
Product Name Through Hole Resistors RES 2.12K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers