Vishay Intertechnology, Inc. Res Metal Film 210K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H2103FSB14

Description
Res Metal Film 210K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 210K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 210K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC55H2103FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 210K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC55H2103FSB14
Res Metal Film 210K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H2103FSB14
Res Metal Film 210K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 210K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNC55H2103FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2103FSB14-ND
Through Hole Resistors RNC55H2103FSB14-ND
210 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

210 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2103FSB14 RNC55H2103FSB14-ND
Product Name Res Metal Film 210K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers