Vishay Intertechnology, Inc. Through Hole Resistors - RNC55H2102FSR36 RNC55H2102FSR36

Description
Manufacturer: Vishay Dale Win Source Part Number: 793313-RNC55H2102FSR 36 Series: Military, MIL-PRF-55182/01, RNC55 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 21k Composition: Metal Film Number of Terminations: 2 Family Name: ERC Categories: Resistors Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RN55D2102F; RC55Y-21KFI CECC 40101-004JY; RNC55H2102FSB1465; RNC55H2102FSR3665; Introduction Date: June 20, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 793313-RNC55H2102FSR 36 Series: Military, MIL-PRF-55182/01, RNC55 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 21k Composition: Metal Film Number of Terminations: 2 Family Name: ERC Categories: Resistors Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RN55D2102F; RC55Y-21KFI CECC 40101-004JY; RNC55H2102FSB1465; RNC55H2102FSR3665; Introduction Date: June 20, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RNC55H2102FSR36
793313-RNC55H2102FSR36
Through Hole Resistors - RNC55H2102FSR36 793313-RNC55H2102FSR36
Manufacturer: Vishay Dale Win Source Part Number: 793313-RNC55H2102FSR 36 Series: Military, MIL-PRF-55182/01, RNC55 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 21k Composition: Metal Film Number of Terminations: 2 Family Name: ERC Categories: Resistors Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RN55D2102F; RC55Y-21KFI CECC 40101-004JY; RNC55H2102FSB1465; RNC55H2102FSR3665; Introduction Date: June 20, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 793313-RNC55H2102FSR36
Series: Military, MIL-PRF-55182/01, RNC55
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Features: Military, Moisture Resistant, Weldable
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 21k
Composition: Metal Film
Number of Terminations: 2
Family Name: ERC
Categories: Resistors
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RN55D2102F; RC55Y-21KFI CECC 40101-004JY; RNC55H2102FSB1465; RNC55H2102FSR3665;
Introduction Date: June 20, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through Hole Resistors - RNC55H2102FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2102FSR36-ND
Through Hole Resistors RNC55H2102FSR36-ND
21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 21K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H2102FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 21K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H2102FSR36
Res Metal Film 21K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H2102FSR36
Res Metal Film 21K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 21K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
0.1W 10W Resistor - 53-RNC55H2102FSR36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 10W Resistor
53-RNC55H2102FSR36
0.1W 10W Resistor 53-RNC55H2102FSR36
Res Metal Film 21K Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H2102FSR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H2102FSR36 can be used for catalog matching and distributor lookup.

Res Metal Film 21K Ohm 1% 0.1W(1/10W) ±50ppm/°C 0.001% Epoxy AXL T/R Product overview: RNC55H2102FSR36 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H2102FSR36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 793313-RNC55H2102FSR36 RNC55H2102FSR36-ND RNC55H2102FSR36 53-RNC55H2102FSR36
Product Name Through Hole Resistors - RNC55H2102FSR36 Through Hole Resistors Res Metal Film 21K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R 0.1W 10W Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm Metal Film
Resistance Range 21000 ohms 21000 ohms
Tolerance 1 +/- % 1 +/- % 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers