Vishay Intertechnology, Inc. RES 2.1K OHM 1/8W 1% AXIAL RNC55H2101FSRSL

Description
RES 2.1Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 2.1Kohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H2101FSRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the MIL-PRF-55182 military specifications. It has a resistance value of 2.1 kΩ, a power rating of 0.125 W at 70 °C, and a maximum working voltage of 200 V. The resistor features a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. It operates within a temperature range of -65 °C to +175 °C, ensuring reliability in various environmental conditions. The construction includes a nickel-chrome alloy element and a ceramic core, encapsulated in a specially formulated epoxy for moisture protection. This product is suitable for applications requiring precision and established reliability, making it a viable option for engineers seeking dependable resistors for military or high-reliability applications.

Datasheet Summary
Powered by GS/AI

The RNC55H2101FSRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the MIL-PRF-55182 military specifications. It has a resistance value of 2.1 kΩ, a power rating of 0.125 W at 70 °C, and a maximum working voltage of 200 V. The resistor features a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. It operates within a temperature range of -65 °C to +175 °C, ensuring reliability in various environmental conditions. The construction includes a nickel-chrome alloy element and a ceramic core, encapsulated in a specially formulated epoxy for moisture protection. This product is suitable for applications requiring precision and established reliability, making it a viable option for engineers seeking dependable resistors for military or high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/8W 1% AXIAL - RNC55H2101FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/8W 1% AXIAL
RNC55H2101FSRSL
RES 2.1K OHM 1/8W 1% AXIAL RNC55H2101FSRSL
RES 2.1Kohm 1/8W 1% AXIAL

RES 2.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2101FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2101FSRSL-ND
Through Hole Resistors RNC55H2101FSRSL-ND
2.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2101FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2101FSRSL
Through Hole Resistors RNC55H2101FSRSL
RES 2.1K OHM 1/8W 1% AXIAL

RES 2.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2101FSRSL RNC55H2101FSRSL-ND RNC55H2101FSRSL
Product Name RES 2.1K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details