Vishay Intertechnology, Inc. RES 2.1K OHM 1/8W 1% AXIAL RNC55H2101FSBSL

Description
RES 2.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/8W 1% AXIAL - RNC55H2101FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/8W 1% AXIAL
RNC55H2101FSBSL
RES 2.1K OHM 1/8W 1% AXIAL RNC55H2101FSBSL
RES 2.1Kohm 1/8W 1% AXIAL

RES 2.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2101FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2101FSBSL-ND
Through Hole Resistors RNC55H2101FSBSL-ND
2.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2101FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2101FSBSL
Through Hole Resistors RNC55H2101FSBSL
RES 2.1K OHM 1/8W 1% AXIAL

RES 2.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2101FSBSL RNC55H2101FSBSL-ND RNC55H2101FSBSL
Product Name RES 2.1K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers