Vishay Intertechnology, Inc. Res Metal Film 210 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H2100FSB14

Description
Res Metal Film 210 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 210 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 210 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC55H2100FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 210 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC55H2100FSB14
Res Metal Film 210 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H2100FSB14
Res Metal Film 210 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 210 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNC55H2100FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2100FSB14-ND
Through Hole Resistors RNC55H2100FSB14-ND
210 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

210 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2100FSB14 RNC55H2100FSB14-ND
Product Name Res Metal Film 210 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details