Vishay Intertechnology, Inc. Through Hole Resistors RNC55H20R5FSRSL

Description
20.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H20R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H20R5FSRSL-ND
Through Hole Resistors RNC55H20R5FSRSL-ND
20.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 20.5 OHM 1/8W 1% AXIAL - RNC55H20R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/8W 1% AXIAL
RNC55H20R5FSRSL
RES 20.5 OHM 1/8W 1% AXIAL RNC55H20R5FSRSL
RES 20.5ohm 1/8W 1% AXIAL

RES 20.5ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H20R5FSRSL-ND RNC55H20R5FSRSL
Product Name Through Hole Resistors RES 20.5 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers