Vishay Intertechnology, Inc. Res Metal Film 208K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H2083FSB14

Description
Res Metal Film 208K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 208K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 208K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55H2083FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 208K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55H2083FSB14
Res Metal Film 208K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H2083FSB14
Res Metal Film 208K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 208K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H2083FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2083FSB14-ND
Through Hole Resistors RNC55H2083FSB14-ND
208 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

208 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2083FSB14 RNC55H2083FSB14-ND
Product Name Res Metal Film 208K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details