Vishay Intertechnology, Inc. RES 208K OHM 1/8W .1% AXIAL RNC55H2083BSRE6

Description
RES 208Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 208Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 208K OHM 1/8W .1% AXIAL - RNC55H2083BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 208K OHM 1/8W .1% AXIAL
RNC55H2083BSRE6
RES 208K OHM 1/8W .1% AXIAL RNC55H2083BSRE6
RES 208Kohm 1/8W .1% AXIAL

RES 208Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2083BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2083BSRE6-ND
Through Hole Resistors RNC55H2083BSRE6-ND
208 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

208 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2083BSRE6 RNC55H2083BSRE6-ND
Product Name RES 208K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 208000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details