Vishay Intertechnology, Inc. RES 20.8K OHM 1/8W .5% AXIAL RNC55H2082DPBSL

Description
RES 20.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 20.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.8K OHM 1/8W .5% AXIAL - RNC55H2082DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.8K OHM 1/8W .5% AXIAL
RNC55H2082DPBSL
RES 20.8K OHM 1/8W .5% AXIAL RNC55H2082DPBSL
RES 20.8Kohm 1/8W .5% AXIAL

RES 20.8Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2082DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2082DPBSL-ND
Through Hole Resistors RNC55H2082DPBSL-ND
20.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2082DPBSL RNC55H2082DPBSL-ND
Product Name RES 20.8K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details