Vishay Intertechnology, Inc. RES 20.8K OHM 1/8W .1% AXIAL RNC55H2082BSRE6

Description
RES 20.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.8K OHM 1/8W .1% AXIAL - RNC55H2082BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.8K OHM 1/8W .1% AXIAL
RNC55H2082BSRE6
RES 20.8K OHM 1/8W .1% AXIAL RNC55H2082BSRE6
RES 20.8Kohm 1/8W .1% AXIAL

RES 20.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2082BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2082BSRE6-ND
Through Hole Resistors RNC55H2082BSRE6-ND
20.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2082BSRE6 RNC55H2082BSRE6-ND
Product Name RES 20.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details