Vishay Intertechnology, Inc. RES 20.5K OHM 1/8W 1% AXIAL RNC55H2052FSRSL

Description
RES 20.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/8W 1% AXIAL - RNC55H2052FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/8W 1% AXIAL
RNC55H2052FSRSL
RES 20.5K OHM 1/8W 1% AXIAL RNC55H2052FSRSL
RES 20.5Kohm 1/8W 1% AXIAL

RES 20.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2052FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2052FSRSL-ND
Through Hole Resistors RNC55H2052FSRSL-ND
20.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H2052FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H2052FSRSL
Through Hole Resistors RNC55H2052FSRSL
RES 20.5K OHM 1/8W 1% AXIAL

RES 20.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H2052FSRSL RNC55H2052FSRSL-ND RNC55H2052FSRSL
Product Name RES 20.5K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details