Vishay Intertechnology, Inc. RES 20.5K OHM 1/8W .5% AXIAL RNC55H2052DSRSL

Description
RES 20.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/8W .5% AXIAL - RNC55H2052DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/8W .5% AXIAL
RNC55H2052DSRSL
RES 20.5K OHM 1/8W .5% AXIAL RNC55H2052DSRSL
RES 20.5Kohm 1/8W .5% AXIAL

RES 20.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H2052DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2052DSRSL-ND
Through Hole Resistors RNC55H2052DSRSL-ND
20.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H2052DSRSL RNC55H2052DSRSL-ND
Product Name RES 20.5K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details