Vishay Precision Group Through Hole Resistors RNC55H2052DSRE6

Description
20.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H2052DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H2052DSRE6-ND
Through Hole Resistors RNC55H2052DSRE6-ND
20.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 20.5K OHM 1/8W .5% AXIAL - RNC55H2052DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/8W .5% AXIAL
RNC55H2052DSRE6
RES 20.5K OHM 1/8W .5% AXIAL RNC55H2052DSRE6
RES 20.5Kohm 1/8W .5% AXIAL

RES 20.5Kohm 1/8W .5% AXIAL

Supplier's Site
Res,metal Film,20.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M4020 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,20.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M4020
Res,metal Film,20.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M4020
RES,Metal Film,20.5KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

RES,Metal Film,20.5KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H2052DSRE6-ND RNC55H2052DSRE6 07M4020
Product Name Through Hole Resistors RES 20.5K OHM 1/8W .5% AXIAL Res,metal Film,20.5Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details