Vishay Precision Group Metal Film Resistor, 2.05Kohm, 125Mw, 1%; Resistance Vishay RNC55H2051FR

Description
METAL FILM RESISTOR, 2.05KOHM, 125mW, 1%; Resistance:2.05kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No
Description
METAL FILM RESISTOR, 2.05KOHM, 125mW, 1%; Resistance:2.05kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 2.05Kohm, 125Mw, 1%; Resistance Vishay - 06H0715 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.05Kohm, 125Mw, 1%; Resistance Vishay
06H0715
Metal Film Resistor, 2.05Kohm, 125Mw, 1%; Resistance Vishay 06H0715
METAL FILM RESISTOR, 2.05KOHM, 125mW, 1%; Resistance:2.05kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.05KOHM, 125mW, 1%; Resistance:2.05kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H0715
Product Name Metal Film Resistor, 2.05Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details