Vishay Precision Group Through Hole Resistors RNC55H1963FSB14

Description
196 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
196 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1963FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1963FSB14-ND
Through Hole Resistors RNC55H1963FSB14-ND
196 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,196K ,1%,50PPM,S/.001%,BULK - RNC55H1963FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,196K ,1%,50PPM,S/.001%,BULK
RNC55H1963FSB14
MF,1/8W,196K ,1%,50PPM,S/.001%,BULK RNC55H1963FSB14
MF,1/8W,196K ,1%,50PPM,S/.001%,BU LK

MF,1/8W,196K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,196Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M3826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,196Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M3826
Resistor,metal Film,196Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M3826
Resistor,Metal Film,196KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,196KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1963FSB14-ND RNC55H1963FSB14 07M3826
Product Name Through Hole Resistors MF,1/8W,196K ,1%,50PPM,S/.001%,BULK Resistor,metal Film,196Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details