Vishay Intertechnology, Inc. Res Metal Film 1.96K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H1961BRR36

Description
Res Metal Film 1.96K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.96K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.96K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55H1961BRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.96K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55H1961BRR36
Res Metal Film 1.96K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H1961BRR36
Res Metal Film 1.96K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 1.96K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55H1961BRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1961BRR36-ND
Through Hole Resistors RNC55H1961BRR36-ND
1.96 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.96Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.96Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1154
Resistor,metal Film,1.96Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1154
Resistor,Metal Film,1.96KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,1.96KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1961BRR36 RNC55H1961BRR36-ND 54C1154
Product Name Res Metal Film 1.96K Ohm 0.1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,1.96Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers