Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1960FPBSL

Description
196 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
196 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1960FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1960FPBSL-ND
Through Hole Resistors RNC55H1960FPBSL-ND
196 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

196 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 196 OHM 1/8W 1% AXIAL - RNC55H1960FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/8W 1% AXIAL
RNC55H1960FPBSL
RES 196 OHM 1/8W 1% AXIAL RNC55H1960FPBSL
RES 196ohm 1/8W 1% AXIAL

RES 196ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1960FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1960FPBSL
Through Hole Resistors RNC55H1960FPBSL
RES 196 OHM 1/8W 1% AXIAL

RES 196 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1960FPBSL-ND RNC55H1960FPBSL RNC55H1960FPBSL
Product Name Through Hole Resistors RES 196 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 196 ohms 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details