Vishay Intertechnology, Inc. RES 193K OHM 1/8W .1% AXIAL RNC55H1933BSB14

Description
RES 193Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 193Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 193K OHM 1/8W .1% AXIAL - RNC55H1933BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 193K OHM 1/8W .1% AXIAL
RNC55H1933BSB14
RES 193K OHM 1/8W .1% AXIAL RNC55H1933BSB14
RES 193Kohm 1/8W .1% AXIAL

RES 193Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1933BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1933BSB14-ND
Through Hole Resistors RNC55H1933BSB14-ND
193 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

193 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,193Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,193Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1144
Resistor,metal Film,193Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1144
Resistor,Metal Film,193KOhms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,193KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1933BSB14 RNC55H1933BSB14-ND 54C1144
Product Name RES 193K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,193Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 193000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details