Vishay Intertechnology, Inc. RES 191K OHM 1/8W 1% AXIAL RNC55H1913FPRSL

Description
RES 191Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/8W 1% AXIAL - RNC55H1913FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/8W 1% AXIAL
RNC55H1913FPRSL
RES 191K OHM 1/8W 1% AXIAL RNC55H1913FPRSL
RES 191Kohm 1/8W 1% AXIAL

RES 191Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1913FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1913FPRSL-ND
Through Hole Resistors RNC55H1913FPRSL-ND
191 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1913FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1913FPRSL
Through Hole Resistors RNC55H1913FPRSL
RES 191K OHM 1/8W 1% AXIAL

RES 191K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1913FPRSL RNC55H1913FPRSL-ND RNC55H1913FPRSL
Product Name RES 191K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details