Vishay Intertechnology, Inc. RES 19.1K OHM 1/8W 1% AXIAL RNC55H1912FSBSL

Description
RES 19.1Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 19.1Kohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H1912FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 19.1 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. It operates within a temperature range of -65 °C to +175 °C and is constructed with a nickel-chrome alloy element and a ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The product is suitable for applications requiring high reliability and precision, making it ideal for military and aerospace projects.

Datasheet Summary
Powered by GS/AI

The RNC55H1912FSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 19.1 kΩ with a power rating of 0.125 W at 70 °C and a maximum working voltage of 200 V. The resistor has a tolerance of ±1% and a temperature coefficient of ±50 ppm/°C. It operates within a temperature range of -65 °C to +175 °C and is constructed with a nickel-chrome alloy element and a ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The product is suitable for applications requiring high reliability and precision, making it ideal for military and aerospace projects.

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/8W 1% AXIAL - RNC55H1912FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/8W 1% AXIAL
RNC55H1912FSBSL
RES 19.1K OHM 1/8W 1% AXIAL RNC55H1912FSBSL
RES 19.1Kohm 1/8W 1% AXIAL

RES 19.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1912FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1912FSBSL-ND
Through Hole Resistors RNC55H1912FSBSL-ND
19.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1912FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1912FSBSL
Through Hole Resistors RNC55H1912FSBSL
RES 19.1K OHM 1/8W 1% AXIAL

RES 19.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1912FSBSL RNC55H1912FSBSL-ND RNC55H1912FSBSL
Product Name RES 19.1K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 19100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details