Vishay Intertechnology, Inc. Res Metal Film 19.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H1912DSB14

Description
Res Metal Film 19.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 19.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 19.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55H1912DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 19.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55H1912DSB14
Res Metal Film 19.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H1912DSB14
Res Metal Film 19.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 19.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H1912DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1912DSB14-ND
Through Hole Resistors RNC55H1912DSB14-ND
19.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1912DSB14 RNC55H1912DSB14-ND
Product Name Res Metal Film 19.1K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details