Vishay Intertechnology, Inc. RES 1.91K OHM 1/8W 1% AXIAL RNC55H1911FSRSL

Description
RES 1.91Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1/8W 1% AXIAL - RNC55H1911FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/8W 1% AXIAL
RNC55H1911FSRSL
RES 1.91K OHM 1/8W 1% AXIAL RNC55H1911FSRSL
RES 1.91Kohm 1/8W 1% AXIAL

RES 1.91Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1911FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1911FSRSL-ND
Through Hole Resistors RNC55H1911FSRSL-ND
1.91 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.91 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1911FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1911FSRSL
Through Hole Resistors RNC55H1911FSRSL
RES 1.91K OHM 1/8W 1% AXIAL

RES 1.91K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1911FSRSL RNC55H1911FSRSL-ND RNC55H1911FSRSL
Product Name RES 1.91K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details