Vishay Intertechnology, Inc. RES 191 OHM 1/8W 1% AXIAL RNC55H1910FSRSL

Description
RES 191ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/8W 1% AXIAL - RNC55H1910FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/8W 1% AXIAL
RNC55H1910FSRSL
RES 191 OHM 1/8W 1% AXIAL RNC55H1910FSRSL
RES 191ohm 1/8W 1% AXIAL

RES 191ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1910FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1910FSRSL-ND
Through Hole Resistors RNC55H1910FSRSL-ND
191 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H1910FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1910FSRSL
Through Hole Resistors RNC55H1910FSRSL
RES 191 OHM 1/8W 1% AXIAL

RES 191 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1910FSRSL RNC55H1910FSRSL-ND RNC55H1910FSRSL
Product Name RES 191 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details