Vishay Intertechnology, Inc. RES 191 OHM 1/8W .1% AXIAL RNC55H1910BSBSL

Description
RES 191ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/8W .1% AXIAL - RNC55H1910BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/8W .1% AXIAL
RNC55H1910BSBSL
RES 191 OHM 1/8W .1% AXIAL RNC55H1910BSBSL
RES 191ohm 1/8W .1% AXIAL

RES 191ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1910BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1910BSBSL-ND
Through Hole Resistors RNC55H1910BSBSL-ND
191 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

191 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1910BSBSL RNC55H1910BSBSL-ND
Product Name RES 191 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details