Vishay Intertechnology, Inc. RES 18.7 OHM 1/8W .5% AXIAL RNC55H18R7DSBSL

Description
RES 18.7ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 18.7ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1/8W .5% AXIAL - RNC55H18R7DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/8W .5% AXIAL
RNC55H18R7DSBSL
RES 18.7 OHM 1/8W .5% AXIAL RNC55H18R7DSBSL
RES 18.7ohm 1/8W .5% AXIAL

RES 18.7ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H18R7DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H18R7DSBSL-ND
Through Hole Resistors RNC55H18R7DSBSL-ND
18.7 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H18R7DSBSL RNC55H18R7DSBSL-ND
Product Name RES 18.7 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers